Capital Lighting, Inc. Mid. Chandeliers-Glass Up 444515

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Vintage Iron Product Name: Nine Light Chandelier UPC: 842639006448 Category: Chandelier Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Vintage Iron Product Name: Nine Light Chandelier UPC: 842639006448 Category: Chandelier Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 444515 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
444515
Mid. Chandeliers-Glass Up 444515
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Vintage Iron Product Name: Nine Light Chandelier UPC: 842639006448 Category: Chandelier Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Vintage Iron
Product Name: Nine Light Chandelier
UPC: 842639006448
Category: Chandelier
Glass: Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444515
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details