Capital Lighting, Inc. Foyer/Hall Lanterns-Glass w/Frame 444514

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Iron Product Name: Three Light Pendant UPC: 842639006509 Category: Pendant Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Iron Product Name: Three Light Pendant UPC: 842639006509 Category: Pendant Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Foyer/Hall Lanterns-Glass w/Frame - 444514 - Capital Lighting, Inc.
Columbus, OH, USA
Foyer/Hall Lanterns-Glass w/Frame
444514
Foyer/Hall Lanterns-Glass w/Frame 444514
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Iron Product Name: Three Light Pendant UPC: 842639006509 Category: Pendant Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 32.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Iron
Product Name: Three Light Pendant
UPC: 842639006509
Category: Pendant
Glass: Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444514
Product Name Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details