Capital Lighting, Inc. Sconces-Single Glass 444513

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Iron Product Name: One Light Sconce UPC: 842639006462 Category: Sconce Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Iron Product Name: One Light Sconce UPC: 842639006462 Category: Sconce Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 444513 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
444513
Sconces-Single Glass 444513
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Iron Product Name: One Light Sconce UPC: 842639006462 Category: Sconce Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Iron
Product Name: One Light Sconce
UPC: 842639006462
Category: Sconce
Glass: Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444513
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details