Capital Lighting, Inc. Island/Pool Table-2 Light Bar 444511

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Vintage Iron Product Name: Two Light Island UPC: 842639006820 Category: Island Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Vintage Iron Product Name: Two Light Island UPC: 842639006820 Category: Island Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-2 Light Bar - 444511 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-2 Light Bar
444511
Island/Pool Table-2 Light Bar 444511
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Vintage Iron Product Name: Two Light Island UPC: 842639006820 Category: Island Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Vintage Iron
Product Name: Two Light Island
UPC: 842639006820
Category: Island
Glass: Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444511
Product Name Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details