Capital Lighting, Inc. Mid. Chandeliers-Glass Up 444510

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Iron Product Name: Three Light Chandelier UPC: 842639006455 Category: Chandelier Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Iron Product Name: Three Light Chandelier UPC: 842639006455 Category: Chandelier Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 444510 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
444510
Mid. Chandeliers-Glass Up 444510
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Iron Product Name: Three Light Chandelier UPC: 842639006455 Category: Chandelier Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Iron
Product Name: Three Light Chandelier
UPC: 842639006455
Category: Chandelier
Glass: Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444510
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details