Capital Lighting, Inc. Large Chandeliers-Glass Shade 444502

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 38.75 Bulb Type: Medium Qty: 11 Wattage: 100 Finish: Rubbed Bronze Product Name: 11 Light Chandelier UPC: 842639006868 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 38.75 Bulb Type: Medium Qty: 11 Wattage: 100 Finish: Rubbed Bronze Product Name: 11 Light Chandelier UPC: 842639006868 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 444502 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
444502
Large Chandeliers-Glass Shade 444502
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 38.75 Bulb Type: Medium Qty: 11 Wattage: 100 Finish: Rubbed Bronze Product Name: 11 Light Chandelier UPC: 842639006868 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 38.75
Bulb
Type: Medium
Qty: 11
Wattage: 100
Finish: Rubbed Bronze
Product Name: 11 Light Chandelier
UPC: 842639006868
Category: Chandelier
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444502
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details