Capital Lighting, Inc. 29858-1 Lamps-Table Lamps 444396

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 12 Product Name: One Light Buffet Lamps UPC: 792977298589 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 12 Product Name: One Light Buffet Lamps UPC: 792977298589 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29858-1 Lamps-Table Lamps - 444396 - Capital Lighting, Inc.
Columbus, OH, USA
29858-1 Lamps-Table Lamps
444396
29858-1 Lamps-Table Lamps 444396
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 12 Product Name: One Light Buffet Lamps UPC: 792977298589 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 34.50
Length 34.50
Bulb
Qty: 1
Wattage: 40
Finish: Oil Rubbed Bronze
Weight: 12
Product Name: One Light Buffet Lamps
UPC: 792977298589
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444396
Product Name 29858-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details