Capital Lighting, Inc. 3278OZ Pendants-Bowl Style 444200

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 12 Product Name: Three Light Inverted Pendant UPC: 783927127707 Category: Inverted Pendant Glass: Sunset marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 12 Product Name: Three Light Inverted Pendant UPC: 783927127707 Category: Inverted Pendant Glass: Sunset marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3278OZ Pendants-Bowl Style - 444200 - Capital Lighting, Inc.
Columbus, OH, USA
3278OZ Pendants-Bowl Style
444200
3278OZ Pendants-Bowl Style 444200
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 12 Product Name: Three Light Inverted Pendant UPC: 783927127707 Category: Inverted Pendant Glass: Sunset marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Qty: 3
Wattage: 50
Finish: Olde Bronze
Weight: 12
Product Name: Three Light Inverted Pendant
UPC: 783927127707
Category: Inverted Pendant
Glass: Sunset marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444200
Product Name 3278OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details