Capital Lighting, Inc. F6062U Flush Mounts-Bowl Style 444147

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Etched White Opal Weight: 11.44 Product Name: Two Light Ceiling UPC: 742546091929 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Etched White Opal Weight: 11.44 Product Name: Two Light Ceiling UPC: 742546091929 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F6062U Flush Mounts-Bowl Style - 444147 - Capital Lighting, Inc.
Columbus, OH, USA
F6062U Flush Mounts-Bowl Style
444147
F6062U Flush Mounts-Bowl Style 444147
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Etched White Opal Weight: 11.44 Product Name: Two Light Ceiling UPC: 742546091929 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.75
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Etched White Opal
Weight: 11.44
Product Name: Two Light Ceiling
UPC: 742546091929
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444147
Product Name F6062U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details