Capital Lighting, Inc. TF489T Lamps-Table Lamps 444012

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Patina Weight: 26 Product Name: Two Light Table Lamp UPC: 611728128817 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Patina Weight: 26 Product Name: Two Light Table Lamp UPC: 611728128817 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF489T Lamps-Table Lamps - 444012 - Capital Lighting, Inc.
Columbus, OH, USA
TF489T Lamps-Table Lamps
444012
TF489T Lamps-Table Lamps 444012
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Patina Weight: 26 Product Name: Two Light Table Lamp UPC: 611728128817 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 22.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze Patina
Weight: 26
Product Name: Two Light Table Lamp
UPC: 611728128817
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444012
Product Name TF489T Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details