Capital Lighting, Inc. 21063FLRB Sconces-Single Glass 443916

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Burnished Weight: 3.3 Product Name: One Light Wall Sconce UPC: 783209050020 Category: Wall Sconce Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Burnished Weight: 3.3 Product Name: One Light Wall Sconce UPC: 783209050020 Category: Wall Sconce Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21063FLRB Sconces-Single Glass - 443916 - Capital Lighting, Inc.
Columbus, OH, USA
21063FLRB Sconces-Single Glass
443916
21063FLRB Sconces-Single Glass 443916
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Burnished Weight: 3.3 Product Name: One Light Wall Sconce UPC: 783209050020 Category: Wall Sconce Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Burnished
Weight: 3.3
Product Name: One Light Wall Sconce
UPC: 783209050020
Category: Wall Sconce
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443916
Product Name 21063FLRB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details