Capital Lighting, Inc. F540436U Sconces-Pocket 443903

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 6.16 Product Name: Two Light Bath UPC: 742546040385 Category: Bath Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 6.16 Product Name: Two Light Bath UPC: 742546040385 Category: Bath Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
F540436U Sconces-Pocket - 443903 - Capital Lighting, Inc.
Columbus, OH, USA
F540436U Sconces-Pocket
443903
F540436U Sconces-Pocket 443903
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 6.16 Product Name: Two Light Bath UPC: 742546040385 Category: Bath Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.75
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 6.16
Product Name: Two Light Bath
UPC: 742546040385
Category: Bath
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443903
Product Name F540436U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details