Capital Lighting, Inc. 10129ICSN Large Chandeliers-Glass Shade 443764

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 40.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Satin Nickel Weight: 36.94 Product Name: Five Light Chandelier UPC: 783209025967 Category: Multi-Tier Chandelier Glass: Ice Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 40.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Satin Nickel Weight: 36.94 Product Name: Five Light Chandelier UPC: 783209025967 Category: Multi-Tier Chandelier Glass: Ice Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10129ICSN Large Chandeliers-Glass Shade - 443764 - Capital Lighting, Inc.
Columbus, OH, USA
10129ICSN Large Chandeliers-Glass Shade
443764
10129ICSN Large Chandeliers-Glass Shade 443764
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 40.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Satin Nickel Weight: 36.94 Product Name: Five Light Chandelier UPC: 783209025967 Category: Multi-Tier Chandelier Glass: Ice Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 40.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Satin Nickel
Weight: 36.94
Product Name: Five Light Chandelier
UPC: 783209025967
Category: Multi-Tier Chandelier
Glass: Ice
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443764
Product Name 10129ICSN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details