Capital Lighting, Inc. 10122ICSN Mid. Chandeliers-Glass Down 443742

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.8 Product Name: Three Light Chandelier UPC: 783209025820 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.8 Product Name: Three Light Chandelier UPC: 783209025820 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10122ICSN Mid. Chandeliers-Glass Down - 443742 - Capital Lighting, Inc.
Columbus, OH, USA
10122ICSN Mid. Chandeliers-Glass Down
443742
10122ICSN Mid. Chandeliers-Glass Down 443742
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.8 Product Name: Three Light Chandelier UPC: 783209025820 Category: Mini Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 7.8
Product Name: Three Light Chandelier
UPC: 783209025820
Category: Mini Chandelier
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443742
Product Name 10122ICSN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details