Capital Lighting, Inc. 30456CDAT Exterior -Wall Mount 443696

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Artesian Bronze Weight: 15.1 Product Name: Three Light Outdoor Wall Lantern UPC: 783209050402 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Artesian Bronze Weight: 15.1 Product Name: Three Light Outdoor Wall Lantern UPC: 783209050402 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30456CDAT Exterior -Wall Mount - 443696 - Capital Lighting, Inc.
Columbus, OH, USA
30456CDAT Exterior -Wall Mount
443696
30456CDAT Exterior -Wall Mount 443696
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Artesian Bronze Weight: 15.1 Product Name: Three Light Outdoor Wall Lantern UPC: 783209050402 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.50
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Artesian Bronze
Weight: 15.1
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209050402
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443696
Product Name 30456CDAT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details