Capital Lighting, Inc. 30457CDAT Exterior -Wall Mount 443693

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 33.00 Extension: 16 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Artesian Bronze Weight: 19.54 Product Name: Five Light Outdoor Wall Lantern UPC: 783209050419 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 33.00 Extension: 16 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Artesian Bronze Weight: 19.54 Product Name: Five Light Outdoor Wall Lantern UPC: 783209050419 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30457CDAT Exterior -Wall Mount - 443693 - Capital Lighting, Inc.
Columbus, OH, USA
30457CDAT Exterior -Wall Mount
443693
30457CDAT Exterior -Wall Mount 443693
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 33.00 Extension: 16 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Artesian Bronze Weight: 19.54 Product Name: Five Light Outdoor Wall Lantern UPC: 783209050419 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 33.00
Extension: 16
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Artesian Bronze
Weight: 19.54
Product Name: Five Light Outdoor Wall Lantern
UPC: 783209050419
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443693
Product Name 30457CDAT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details