Capital Lighting, Inc. 30495ASOI Exterior -Wall Mount 443672

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9.9 Product Name: Three Light Outdoor Wall Lantern UPC: 783209050631 Category: Outdoor Wall Mount Glass: Amber Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9.9 Product Name: Three Light Outdoor Wall Lantern UPC: 783209050631 Category: Outdoor Wall Mount Glass: Amber Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30495ASOI Exterior -Wall Mount - 443672 - Capital Lighting, Inc.
Columbus, OH, USA
30495ASOI Exterior -Wall Mount
443672
30495ASOI Exterior -Wall Mount 443672
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9.9 Product Name: Three Light Outdoor Wall Lantern UPC: 783209050631 Category: Outdoor Wall Mount Glass: Amber Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 9.9
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209050631
Category: Outdoor Wall Mount
Glass: Amber Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443672
Product Name 30495ASOI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details