Capital Lighting, Inc. 3133CDSE Exterior -Wall Mount 443669

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 4.29 Product Name: One Light Outdoor Wall Lantern UPC: 783209313309 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 4.29 Product Name: One Light Outdoor Wall Lantern UPC: 783209313309 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3133CDSE Exterior -Wall Mount - 443669 - Capital Lighting, Inc.
Columbus, OH, USA
3133CDSE Exterior -Wall Mount
443669
3133CDSE Exterior -Wall Mount 443669
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 4.29 Product Name: One Light Outdoor Wall Lantern UPC: 783209313309 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna
Weight: 4.29
Product Name: One Light Outdoor Wall Lantern
UPC: 783209313309
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443669
Product Name 3133CDSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details