Capital Lighting, Inc. 3134CDSE Exterior -Wall Mount 443667

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 7.48 Product Name: Three Light Outdoor Wall Lantern UPC: 783209313408 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 7.48 Product Name: Three Light Outdoor Wall Lantern UPC: 783209313408 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3134CDSE Exterior -Wall Mount - 443667 - Capital Lighting, Inc.
Columbus, OH, USA
3134CDSE Exterior -Wall Mount
443667
3134CDSE Exterior -Wall Mount 443667
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 7.48 Product Name: Three Light Outdoor Wall Lantern UPC: 783209313408 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 7.48
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209313408
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443667
Product Name 3134CDSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details