Capital Lighting, Inc. 3135CDSE Exterior -Wall Mount 443664

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 10.12 Product Name: Three Light Outdoor Wall Lantern UPC: 783209313507 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 10.12 Product Name: Three Light Outdoor Wall Lantern UPC: 783209313507 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3135CDSE Exterior -Wall Mount - 443664 - Capital Lighting, Inc.
Columbus, OH, USA
3135CDSE Exterior -Wall Mount
443664
3135CDSE Exterior -Wall Mount 443664
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 10.12 Product Name: Three Light Outdoor Wall Lantern UPC: 783209313507 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 10.12
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209313507
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443664
Product Name 3135CDSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details