Capital Lighting, Inc. 3137CDSE Exterior -Post/Pier Head 443663

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 7.81 Product Name: Three LT Outdoor Pole/Post Lantern UPC: 783209313705 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 7.81 Product Name: Three LT Outdoor Pole/Post Lantern UPC: 783209313705 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3137CDSE Exterior -Post/Pier Head - 443663 - Capital Lighting, Inc.
Columbus, OH, USA
3137CDSE Exterior -Post/Pier Head
443663
3137CDSE Exterior -Post/Pier Head 443663
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 7.81 Product Name: Three LT Outdoor Pole/Post Lantern UPC: 783209313705 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 7.81
Product Name: Three LT Outdoor Pole/Post Lantern
UPC: 783209313705
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443663
Product Name 3137CDSE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details