Capital Lighting, Inc. 3144MOSE Exterior -Wall Mount 443662

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 7.48 Product Name: One LT Outdoor Wall Lantern UPC: 783209314405 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 7.48 Product Name: One LT Outdoor Wall Lantern UPC: 783209314405 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3144MOSE Exterior -Wall Mount - 443662 - Capital Lighting, Inc.
Columbus, OH, USA
3144MOSE Exterior -Wall Mount
443662
3144MOSE Exterior -Wall Mount 443662
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 7.48 Product Name: One LT Outdoor Wall Lantern UPC: 783209314405 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna
Weight: 7.48
Product Name: One LT Outdoor Wall Lantern
UPC: 783209314405
Category: Outdoor Wall Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443662
Product Name 3144MOSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details