Capital Lighting, Inc. 3138CDSE Exterior -Hanging 443661

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 7.92 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209313804 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 7.92 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209313804 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3138CDSE Exterior -Hanging - 443661 - Capital Lighting, Inc.
Columbus, OH, USA
3138CDSE Exterior -Hanging
443661
3138CDSE Exterior -Hanging 443661
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 7.92 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209313804 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 7.92
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209313804
Category: Outdoor Hanging Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443661
Product Name 3138CDSE Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details