Capital Lighting, Inc. 85188LTET Exterior -Wall Mount 443659

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 27.00 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Earth Tone Weight: 9.9 Product Name: One Light Outdoor Wall Lantern UPC: 783209049031 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 27.00 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Earth Tone Weight: 9.9 Product Name: One Light Outdoor Wall Lantern UPC: 783209049031 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85188LTET Exterior -Wall Mount - 443659 - Capital Lighting, Inc.
Columbus, OH, USA
85188LTET Exterior -Wall Mount
443659
85188LTET Exterior -Wall Mount 443659
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 27.00 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Earth Tone Weight: 9.9 Product Name: One Light Outdoor Wall Lantern UPC: 783209049031 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 27.00
Extension: 11
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Earth Tone
Weight: 9.9
Product Name: One Light Outdoor Wall Lantern
UPC: 783209049031
Category: Outdoor Wall Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443659
Product Name 85188LTET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details