Capital Lighting, Inc. 85189LTET Exterior -Wall Mount 443657

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 32.50 Extension: 14.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Earth Tone Weight: 17.38 Product Name: One Light Outdoor Wall Lantern UPC: 783209049048 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 32.50 Extension: 14.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Earth Tone Weight: 17.38 Product Name: One Light Outdoor Wall Lantern UPC: 783209049048 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85189LTET Exterior -Wall Mount - 443657 - Capital Lighting, Inc.
Columbus, OH, USA
85189LTET Exterior -Wall Mount
443657
85189LTET Exterior -Wall Mount 443657
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 32.50 Extension: 14.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Earth Tone Weight: 17.38 Product Name: One Light Outdoor Wall Lantern UPC: 783209049048 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 32.50
Extension: 14.5
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Earth Tone
Weight: 17.38
Product Name: One Light Outdoor Wall Lantern
UPC: 783209049048
Category: Outdoor Wall Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443657
Product Name 85189LTET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details