Capital Lighting, Inc. 85216WTBM Exterior -Wall Mt./Flush 443656

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Metal Weight: 5.5 Product Name: Two Light Outdoor Wall Lantern UPC: 783209028203 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Metal Weight: 5.5 Product Name: Two Light Outdoor Wall Lantern UPC: 783209028203 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85216WTBM Exterior -Wall Mt./Flush - 443656 - Capital Lighting, Inc.
Columbus, OH, USA
85216WTBM Exterior -Wall Mt./Flush
443656
85216WTBM Exterior -Wall Mt./Flush 443656
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Metal Weight: 5.5 Product Name: Two Light Outdoor Wall Lantern UPC: 783209028203 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Metal
Weight: 5.5
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209028203
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443656
Product Name 85216WTBM Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details