Capital Lighting, Inc. 85466SFSE Exterior -Wall Mount 443655

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Extension: 18.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Sienna Weight: 15.18 Product Name: One Light Outdoor Wall Lantern UPC: 783209030633 Category: Outdoor Wall Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Extension: 18.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Sienna Weight: 15.18 Product Name: One Light Outdoor Wall Lantern UPC: 783209030633 Category: Outdoor Wall Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85466SFSE Exterior -Wall Mount - 443655 - Capital Lighting, Inc.
Columbus, OH, USA
85466SFSE Exterior -Wall Mount
443655
85466SFSE Exterior -Wall Mount 443655
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Extension: 18.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Sienna Weight: 15.18 Product Name: One Light Outdoor Wall Lantern UPC: 783209030633 Category: Outdoor Wall Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 33.00
Extension: 18.5
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 15.18
Product Name: One Light Outdoor Wall Lantern
UPC: 783209030633
Category: Outdoor Wall Mount
Glass: Snow Flake
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443655
Product Name 85466SFSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details