Capital Lighting, Inc. 85215WTBM Exterior -Wall Mt./Flush 443654

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Metal Weight: 5.5 Product Name: One Light Outdoor Wall Lantern UPC: 783209028197 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Metal Weight: 5.5 Product Name: One Light Outdoor Wall Lantern UPC: 783209028197 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85215WTBM Exterior -Wall Mt./Flush - 443654 - Capital Lighting, Inc.
Columbus, OH, USA
85215WTBM Exterior -Wall Mt./Flush
443654
85215WTBM Exterior -Wall Mt./Flush 443654
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Metal Weight: 5.5 Product Name: One Light Outdoor Wall Lantern UPC: 783209028197 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Metal
Weight: 5.5
Product Name: One Light Outdoor Wall Lantern
UPC: 783209028197
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443654
Product Name 85215WTBM Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details