Capital Lighting, Inc. 85460SFSE Exterior -Post/Pier Head 443651

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Sienna Weight: 6.16 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209030596 Category: Outdoor Pole/Post Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Sienna Weight: 6.16 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209030596 Category: Outdoor Pole/Post Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85460SFSE Exterior -Post/Pier Head - 443651 - Capital Lighting, Inc.
Columbus, OH, USA
85460SFSE Exterior -Post/Pier Head
443651
85460SFSE Exterior -Post/Pier Head 443651
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Sienna Weight: 6.16 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209030596 Category: Outdoor Pole/Post Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Sienna
Weight: 6.16
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209030596
Category: Outdoor Pole/Post Mount
Glass: Snow Flake
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443651
Product Name 85460SFSE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details