Capital Lighting, Inc. 3131CDSE Exterior -Wall Mount 443645

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 2.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209313101 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 2.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209313101 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3131CDSE Exterior -Wall Mount - 443645 - Capital Lighting, Inc.
Columbus, OH, USA
3131CDSE Exterior -Wall Mount
443645
3131CDSE Exterior -Wall Mount 443645
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 2.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209313101 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna
Weight: 2.75
Product Name: One Light Outdoor Wall Lantern
UPC: 783209313101
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443645
Product Name 3131CDSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details