Capital Lighting, Inc. 30503CDOI Exterior -Wall Mount 443644

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.85 Product Name: One Light Outdoor Wall Lantern UPC: 783209050693 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.85 Product Name: One Light Outdoor Wall Lantern UPC: 783209050693 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30503CDOI Exterior -Wall Mount - 443644 - Capital Lighting, Inc.
Columbus, OH, USA
30503CDOI Exterior -Wall Mount
443644
30503CDOI Exterior -Wall Mount 443644
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.85 Product Name: One Light Outdoor Wall Lantern UPC: 783209050693 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 4.85
Product Name: One Light Outdoor Wall Lantern
UPC: 783209050693
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443644
Product Name 30503CDOI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details