Capital Lighting, Inc. 3130CDSE Exterior -Ceiling Mount 443642

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 4.73 Product Name: One Light Outdoor Ceiling Mount UPC: 783209313002 Category: Outdoor Ceiling Mount Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 4.73 Product Name: One Light Outdoor Ceiling Mount UPC: 783209313002 Category: Outdoor Ceiling Mount Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3130CDSE Exterior -Ceiling Mount - 443642 - Capital Lighting, Inc.
Columbus, OH, USA
3130CDSE Exterior -Ceiling Mount
443642
3130CDSE Exterior -Ceiling Mount 443642
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 4.73 Product Name: One Light Outdoor Ceiling Mount UPC: 783209313002 Category: Outdoor Ceiling Mount Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna
Weight: 4.73
Product Name: One Light Outdoor Ceiling Mount
UPC: 783209313002
Category: Outdoor Ceiling Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443642
Product Name 3130CDSE Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details