Capital Lighting, Inc. 3183WGET Exterior -Wall Mount 443639

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209318304 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209318304 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3183WGET Exterior -Wall Mount - 443639 - Capital Lighting, Inc.
Columbus, OH, USA
3183WGET Exterior -Wall Mount
443639
3183WGET Exterior -Wall Mount 443639
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209318304 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Earth Tone
Weight: 2.86
Product Name: One Light Outdoor Wall Lantern
UPC: 783209318304
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443639
Product Name 3183WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details