Capital Lighting, Inc. 3465CDSE Exterior -Wall Mount 443638

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 6.71 Product Name: Three Light Outdoor Wall Lantern UPC: 783209346505 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 6.71 Product Name: Three Light Outdoor Wall Lantern UPC: 783209346505 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3465CDSE Exterior -Wall Mount - 443638 - Capital Lighting, Inc.
Columbus, OH, USA
3465CDSE Exterior -Wall Mount
443638
3465CDSE Exterior -Wall Mount 443638
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 6.71 Product Name: Three Light Outdoor Wall Lantern UPC: 783209346505 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Extension: 14.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 6.71
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209346505
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443638
Product Name 3465CDSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details