Capital Lighting, Inc. 3184WGET Exterior -Wall Mount 443637

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 5.94 Product Name: One Light Outdoor Wall Lantern UPC: 783209318403 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 5.94 Product Name: One Light Outdoor Wall Lantern UPC: 783209318403 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3184WGET Exterior -Wall Mount - 443637 - Capital Lighting, Inc.
Columbus, OH, USA
3184WGET Exterior -Wall Mount
443637
3184WGET Exterior -Wall Mount 443637
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 5.94 Product Name: One Light Outdoor Wall Lantern UPC: 783209318403 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 20.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Earth Tone
Weight: 5.94
Product Name: One Light Outdoor Wall Lantern
UPC: 783209318403
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443637
Product Name 3184WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details