Capital Lighting, Inc. 3189WGET Exterior -Wall Mount 443636

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 32.50 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 17.38 Product Name: Three Light Outdoor Wall Lantern UPC: 783209318908 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 32.50 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 17.38 Product Name: Three Light Outdoor Wall Lantern UPC: 783209318908 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3189WGET Exterior -Wall Mount - 443636 - Capital Lighting, Inc.
Columbus, OH, USA
3189WGET Exterior -Wall Mount
443636
3189WGET Exterior -Wall Mount 443636
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 32.50 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 17.38 Product Name: Three Light Outdoor Wall Lantern UPC: 783209318908 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 32.50
Extension: 14.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Earth Tone
Weight: 17.38
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209318908
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443636
Product Name 3189WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details