Capital Lighting, Inc. 3464CDSE Exterior -Wall Mount 443635

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 4.51 Product Name: Three Light Outdoor Wall Lantern UPC: 783209346406 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 4.51 Product Name: Three Light Outdoor Wall Lantern UPC: 783209346406 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3464CDSE Exterior -Wall Mount - 443635 - Capital Lighting, Inc.
Columbus, OH, USA
3464CDSE Exterior -Wall Mount
443635
3464CDSE Exterior -Wall Mount 443635
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 4.51 Product Name: Three Light Outdoor Wall Lantern UPC: 783209346406 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 4.51
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209346406
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443635
Product Name 3464CDSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details