Capital Lighting, Inc. 3188WGET Exterior -Wall Mount 443634

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 27.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 9.9 Product Name: Three Light Outdoor Wall Lantern UPC: 783209318809 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 27.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 9.9 Product Name: Three Light Outdoor Wall Lantern UPC: 783209318809 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3188WGET Exterior -Wall Mount - 443634 - Capital Lighting, Inc.
Columbus, OH, USA
3188WGET Exterior -Wall Mount
443634
3188WGET Exterior -Wall Mount 443634
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 27.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 9.9 Product Name: Three Light Outdoor Wall Lantern UPC: 783209318809 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 27.00
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Earth Tone
Weight: 9.9
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209318809
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443634
Product Name 3188WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details