Capital Lighting, Inc. 3192WGET Exterior -Hanging 443633

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 12.32 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209319202 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 12.32 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209319202 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3192WGET Exterior -Hanging - 443633 - Capital Lighting, Inc.
Columbus, OH, USA
3192WGET Exterior -Hanging
443633
3192WGET Exterior -Hanging 443633
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 12.32 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209319202 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Earth Tone
Weight: 12.32
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209319202
Category: Outdoor Hanging Lantern
Glass: Water
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443633
Product Name 3192WGET Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details