Capital Lighting, Inc. 3461CDSE Exterior -Post/Pier Head 443630

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 12.32 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209346109 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 12.32 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209346109 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3461CDSE Exterior -Post/Pier Head - 443630 - Capital Lighting, Inc.
Columbus, OH, USA
3461CDSE Exterior -Post/Pier Head
443630
3461CDSE Exterior -Post/Pier Head 443630
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 12.32 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209346109 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 12.32
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209346109
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443630
Product Name 3461CDSE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details