Capital Lighting, Inc. 85104BK Exterior -Wall Mount 443626

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Weight: 4.4 Product Name: One Light Outdoor Wall Lantern UPC: 783209032347 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Weight: 4.4 Product Name: One Light Outdoor Wall Lantern UPC: 783209032347 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85104BK Exterior -Wall Mount - 443626 - Capital Lighting, Inc.
Columbus, OH, USA
85104BK Exterior -Wall Mount
443626
85104BK Exterior -Wall Mount 443626
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Weight: 4.4 Product Name: One Light Outdoor Wall Lantern UPC: 783209032347 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Extension: 10
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Black
Weight: 4.4
Product Name: One Light Outdoor Wall Lantern
UPC: 783209032347
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443626
Product Name 85104BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details