Capital Lighting, Inc. 3466CDSE Exterior -Wall Mount 443619

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Extension: 18.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 15.18 Product Name: Three Light Outdoor Wall Lantern UPC: 783209346604 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Extension: 18.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 15.18 Product Name: Three Light Outdoor Wall Lantern UPC: 783209346604 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3466CDSE Exterior -Wall Mount - 443619 - Capital Lighting, Inc.
Columbus, OH, USA
3466CDSE Exterior -Wall Mount
443619
3466CDSE Exterior -Wall Mount 443619
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Extension: 18.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 15.18 Product Name: Three Light Outdoor Wall Lantern UPC: 783209346604 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 33.00
Extension: 18.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 15.18
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209346604
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443619
Product Name 3466CDSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details