Capital Lighting, Inc. 4037MREB Exterior -Hanging 443618

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Empire Bronze Weight: 8.14 Product Name: One Light Outdoor Hanging Lantern UPC: 783209024953 Category: Outdoor Hanging Lantern Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Empire Bronze Weight: 8.14 Product Name: One Light Outdoor Hanging Lantern UPC: 783209024953 Category: Outdoor Hanging Lantern Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4037MREB Exterior -Hanging - 443618 - Capital Lighting, Inc.
Columbus, OH, USA
4037MREB Exterior -Hanging
443618
4037MREB Exterior -Hanging 443618
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Empire Bronze Weight: 8.14 Product Name: One Light Outdoor Hanging Lantern UPC: 783209024953 Category: Outdoor Hanging Lantern Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Empire Bronze
Weight: 8.14
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209024953
Category: Outdoor Hanging Lantern
Glass: Marble
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443618
Product Name 4037MREB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details