Capital Lighting, Inc. 4038MREB Exterior -Hanging 443609

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Empire Bronze Weight: 10.45 Product Name: One Light Outdoor Hanging Lantern UPC: 783209403802 Category: Outdoor Hanging Lantern Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Empire Bronze Weight: 10.45 Product Name: One Light Outdoor Hanging Lantern UPC: 783209403802 Category: Outdoor Hanging Lantern Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4038MREB Exterior -Hanging - 443609 - Capital Lighting, Inc.
Columbus, OH, USA
4038MREB Exterior -Hanging
443609
4038MREB Exterior -Hanging 443609
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Empire Bronze Weight: 10.45 Product Name: One Light Outdoor Hanging Lantern UPC: 783209403802 Category: Outdoor Hanging Lantern Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Empire Bronze
Weight: 10.45
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209403802
Category: Outdoor Hanging Lantern
Glass: Marble
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443609
Product Name 4038MREB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details