Capital Lighting, Inc. 85037MOSE Exterior -Post/Pier Head 443602

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Sienna Weight: 7.81 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209029569 Category: Outdoor Pole/Post Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Sienna Weight: 7.81 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209029569 Category: Outdoor Pole/Post Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85037MOSE Exterior -Post/Pier Head - 443602 - Capital Lighting, Inc.
Columbus, OH, USA
85037MOSE Exterior -Post/Pier Head
443602
85037MOSE Exterior -Post/Pier Head 443602
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Sienna Weight: 7.81 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209029569 Category: Outdoor Pole/Post Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 7.81
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209029569
Category: Outdoor Pole/Post Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443602
Product Name 85037MOSE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details