Capital Lighting, Inc. 85030MOSE Exterior -Ceiling Mount 443600

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sienna Weight: 4.73 Product Name: One Light Outdoor Ceiling Mount UPC: 783209029491 Category: Outdoor Ceiling Mount Glass: Mocha Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sienna Weight: 4.73 Product Name: One Light Outdoor Ceiling Mount UPC: 783209029491 Category: Outdoor Ceiling Mount Glass: Mocha Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85030MOSE Exterior -Ceiling Mount - 443600 - Capital Lighting, Inc.
Columbus, OH, USA
85030MOSE Exterior -Ceiling Mount
443600
85030MOSE Exterior -Ceiling Mount 443600
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sienna Weight: 4.73 Product Name: One Light Outdoor Ceiling Mount UPC: 783209029491 Category: Outdoor Ceiling Mount Glass: Mocha Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Sienna
Weight: 4.73
Product Name: One Light Outdoor Ceiling Mount
UPC: 783209029491
Category: Outdoor Ceiling Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443600
Product Name 85030MOSE Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details