Capital Lighting, Inc. 1027BK Exterior -Ceiling Mount 443499

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.98 Product Name: One Light Outdoor Ceiling Mount UPC: 783209102712 Category: Outdoor Ceiling Mount Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.98 Product Name: One Light Outdoor Ceiling Mount UPC: 783209102712 Category: Outdoor Ceiling Mount Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1027BK Exterior -Ceiling Mount - 443499 - Capital Lighting, Inc.
Columbus, OH, USA
1027BK Exterior -Ceiling Mount
443499
1027BK Exterior -Ceiling Mount 443499
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.98 Product Name: One Light Outdoor Ceiling Mount UPC: 783209102712 Category: Outdoor Ceiling Mount Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 1.98
Product Name: One Light Outdoor Ceiling Mount
UPC: 783209102712
Category: Outdoor Ceiling Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443499
Product Name 1027BK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details