Capital Lighting, Inc. 3022CDBZ Exterior -Post/Pier Head 443486

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 7.7 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209302204 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 7.7 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209302204 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3022CDBZ Exterior -Post/Pier Head - 443486 - Capital Lighting, Inc.
Columbus, OH, USA
3022CDBZ Exterior -Post/Pier Head
443486
3022CDBZ Exterior -Post/Pier Head 443486
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 7.7 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209302204 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 7.7
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209302204
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443486
Product Name 3022CDBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details