Capital Lighting, Inc. 3023CDBZ Exterior -Wall Mount 443483

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 5.06 Product Name: One Light Outdoor Wall Lantern UPC: 783209302303 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 5.06 Product Name: One Light Outdoor Wall Lantern UPC: 783209302303 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3023CDBZ Exterior -Wall Mount - 443483 - Capital Lighting, Inc.
Columbus, OH, USA
3023CDBZ Exterior -Wall Mount
443483
3023CDBZ Exterior -Wall Mount 443483
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 5.06 Product Name: One Light Outdoor Wall Lantern UPC: 783209302303 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 5.06
Product Name: One Light Outdoor Wall Lantern
UPC: 783209302303
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443483
Product Name 3023CDBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details