Capital Lighting, Inc. 3025CDBZ Exterior -Wall Mount 443480

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Extension: 15.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 11.24 Product Name: Three Light Outdoor Wall Lantern UPC: 783209302501 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Extension: 15.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 11.24 Product Name: Three Light Outdoor Wall Lantern UPC: 783209302501 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3025CDBZ Exterior -Wall Mount - 443480 - Capital Lighting, Inc.
Columbus, OH, USA
3025CDBZ Exterior -Wall Mount
443480
3025CDBZ Exterior -Wall Mount 443480
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Extension: 15.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 11.24 Product Name: Three Light Outdoor Wall Lantern UPC: 783209302501 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.50
Extension: 15.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 11.24
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209302501
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443480
Product Name 3025CDBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details